EN
  • EN
  • DE

LM4040DIM3X-3.0/NOPB

Part No LM4040DIM3X-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054323-LM4040DIM3X-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040DIM3X-3.0/NOPB CAD Model

Description

The LM4040DIM3X-3.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, offering a fixed voltage of 3.0V with a high level of accuracy and stability. This component is an essential building block in many electronic systems, providing a reference voltage for analog-to-digital converters, digital-to-analog converters, and other voltage monitoring applications.

Key Features

  • Fixed Output Voltage: 3.0V with a ±0.1% initial accuracy for precise voltage reference needs.
  • Low Temperature Coefficient: Ensures minimal voltage deviation over temperature variations, making it suitable for temperature-critical applications.
  • Wide Operating Current Range: Compatible with a broad range of currents, from 45µA to 10mA, providing flexibility in various circuit configurations.
  • Stable with Capacitive Loads: Capable of driving capacitive loads, which is beneficial for smoothing and filtering applications.
  • No Output Capacitor Required: Stable without an external capacitor, simplifying design and reducing component count.

Applications

The LM4040DIM3X-3.0/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical and scientific instrumentation
  • Automotive electronics
  • Industrial process control systems

Quality and Reliability

As a product of Texas Instruments, the LM4040DIM3X-3.0/NOPB is manufactured with high-quality standards. The device is available in a SOT-23 package and is characterized for operation from −40°C to 85°C. The "NOPB" suffix indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

Ordering and Packaging

The LM4040DIM3X-3.0/NOPB comes in a small SOT-23 package, which is ideal for space-constrained applications. It is available in tape and reel packaging, facilitating easy assembly for mass production. When ordering, ensure to specify the correct package type and quantity to meet your design requirements.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5770 $51.9300
215+ $0.4735 $101.8025
330+ $0.4587 $151.3710
455+ $0.4439 $201.9745
585+ $0.4291 $251.0235
780+ $0.3847 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess