EN
  • EN
  • DE

LM4040DIM3-4.1

Part No LM4040DIM3-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 78μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199542-LM4040DIM3-4.1
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4040DIM3-4.1 CAD Model

Description

Product Overview: LM4040DIM3-4.1 Precision Voltage Reference

The LM4040DIM3-4.1 from Texas Instruments is a high-precision voltage reference component that provides a fixed voltage output of 4.1 volts. This device is designed for a multitude of applications that require an accurate reference voltage, ensuring consistent performance and reliability for critical circuit functions.

Key Features

  • Stable Fixed Voltage: The LM4040DIM3-4.1 offers a stable 4.1V output, which is crucial for systems that demand a consistent reference point.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 100 ppm/°C, this component ensures precise voltage regulation over a wide range of temperatures and operating conditions.
  • Wide Operating Current Range: The device operates over a current range of 60 μA to 15 mA, providing flexibility in various applications.
  • Low Dynamic Impedance: A low output impedance of 0.6Ω helps maintain voltage stability during load changes, enhancing the overall performance of the voltage reference.
  • Small Package Size: The LM4040DIM3-4.1 comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The LM4040DIM3-4.1 is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Equipment
  • Industrial Process Control Systems
  • Battery-Powered Devices
  • Precision Power Supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040DIM3-4.1 is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Whether you are designing a sophisticated medical device or a robust industrial control system, the LM4040DIM3-4.1 provides the precision and reliability you need.

Conclusion

In summary, the LM4040DIM3-4.1 from Texas Instruments is a high-quality, precision voltage reference that offers excellent accuracy, stability, and versatility for a wide array of electronic applications. Its small form factor and robust design make it an ideal choice for engineers looking for a reliable reference voltage source.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4588 $50.4680
270+ $0.3765 $101.6550
415+ $0.3647 $151.3505
570+ $0.3530 $201.2100
735+ $0.3412 $250.7820
985+ $0.3059 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess