EN
  • EN
  • DE

LM4040DEM3-5.0

Part No LM4040DEM3-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199538-LM4040DEM3-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian LM4040DEM3-5.0 CAD Model

Description

Product Overview: LM4040DEM3-5.0 Precision Voltage Reference

The LM4040DEM3-5.0 is a high-precision voltage reference component manufactured by Texas Instruments. This device offers a fixed reverse breakdown voltage of 5.0V with an impressive accuracy level. It is designed to provide a stable reference voltage for various applications including data converters, power supplies, and general analog circuits requiring a precise reference signal.

This voltage reference is part of the LM4040 series, which is renowned for its low dynamic impedance and excellent temperature stability. The LM4040DEM3-5.0 operates over a wide current range from 60µA to 15mA, offering design flexibility and making it suitable for battery-powered and portable devices.

The device comes in a small SOT-23 package, which is ideal for space-constrained applications. Its compact size, combined with its robustness and high precision, makes it a popular choice among engineers and designers for integrating into their electronic systems.

  • Key Features:
    • Fixed 5.0V output voltage with high accuracy
    • Low dynamic impedance and excellent temperature coefficient
    • Wide operating current range (60µA to 15mA)
    • Small SOT-23 package suitable for compact designs
    • Industrial temperature range (-40°C to +85°C)

The LM4040DEM3-5.0 is designed to maintain stability and performance over a variety of conditions, ensuring reliable operation in the most demanding environments. Its ability to provide a consistent reference voltage makes it an integral part of precision analog circuits.

Whether you're working on a sensitive instrumentation project, developing a power management system, or needing a reliable reference for your analog-to-digital conversions, the LM4040DEM3-5.0 from Texas Instruments is a dependable choice that combines performance with long-term reliability.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the official datasheets and product guides available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5578 $50.2020
220+ $0.4577 $100.6940
340+ $0.4434 $150.7560
470+ $0.4291 $201.6770
605+ $0.4148 $250.9540
810+ $0.3719 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess