EN
  • EN
  • DE

LM4040C82ILPR

Part No LM4040C82ILPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 8.192V TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 110μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number LM4040C82
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199495-LM4040C82ILPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040C82ILPR CAD Model

Description

The LM4040C82ILPR from Texas Instruments is a high-precision, fixed-voltage reference that offers excellent stability and accuracy for a variety of applications. This device provides a precise 8.192V output voltage with a tight tolerance of ±0.1% at 25°C. Designed to operate in a wide range of operating temperatures, from -40°C to +85°C, the LM4040C82ILPR maintains its performance over the entire temperature range.

The LM4040C82ILPR operates with a minimal supply current that typically sits at 45μA, making it an ideal choice for battery-powered and portable devices where power efficiency is critical. Its low dynamic impedance and good temperature coefficient ensure a stable reverse breakdown voltage, which is essential for reliable operation in precision circuitry.

Housed in a compact SOT-89 package, the LM4040C82ILPR is designed for easy integration into a wide range of electronic systems. Its small footprint allows for its use in space-constrained applications without sacrificing performance. The device is also characterized for breakdown current from 60μA to 15mA, providing flexibility in design and ensuring compatibility with a variety of loads.

The LM4040C82ILPR is versatile in its applications, commonly used in portable instrumentation, power supplies, data acquisition systems, and medical equipment. It provides a stable voltage reference for digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and other precision circuitry, ensuring accurate measurements and consistent performance.

Texas Instruments' commitment to quality ensures that the LM4040C82ILPR voltage reference is reliable and robust for industrial-grade applications. With its precision performance and low power consumption, the LM4040C82ILPR is an excellent choice for engineers and designers looking for a stable voltage reference solution.

Key Features:

  • Precision Fixed 8.192V Output Voltage
  • ±0.1% Initial Accuracy
  • Low Operating Current of 45μA (Typical)
  • Wide Operating Temperature Range: -40°C to +85°C
  • Low Dynamic Impedance
  • Small SOT-89 Package
  • Industrial-Grade Reliability

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess