EN
  • EN
  • DE

LM4040C50IDBZTG4

Part No LM4040C50IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054272-LM4040C50IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM4040C50IDBZTG4 CAD Model

Description

Overview of LM4040C50IDBZTG4

The LM4040C50IDBZTG4 is a precision micropower shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 5.0V with a high level of accuracy. This precision voltage reference is designed for use in a wide range of applications, including portable and battery-powered electronics, where stable and precise voltage reference is critical for operational accuracy.

Key Features

  • Output Voltage: The device provides a stable 5.0V output voltage with a tight tolerance, ensuring reliable performance in various applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the LM4040C50IDBZTG4 maintains consistent performance over a wide temperature range, making it suitable for temperature-sensitive applications.
  • High Precision: The device offers excellent precision with a typical initial accuracy of ±0.1% and a maximum of ±0.5% over the entire operating temperature range.
  • Low Dynamic Impedance: The low dynamic impedance ensures stable reverse breakdown voltage even with varying load conditions, contributing to the overall system stability.
  • Wide Operating Current Range: It operates over a broad current range, accommodating various design requirements and enhancing its versatility in different circuit configurations.
  • Extended Temperature Range: The LM4040C50IDBZTG4 is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Energy Management
  • Automotive Electronics

Package and Quality

The LM4040C50IDBZTG4 is available in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications. Additionally, the device is part of Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent requirements of the electronics industry.

In summary, the LM4040C50IDBZTG4 is a high-precision, stable voltage reference that is crucial for the accurate functioning of many electronic systems. Its robust design and flexible operating conditions make it an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7102 $53.2650
175+ $0.5827 $101.9725
270+ $0.5645 $152.4150
370+ $0.5463 $202.1310
475+ $0.5281 $250.8475
635+ $0.4735 $300.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess