EN
  • EN
  • DE

LM4040BIZ-2.5

Part No LM4040BIZ-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM4040
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1199481-LM4040BIZ-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040BIZ-2.5 CAD Model

Description

The LM4040BIZ-2.5 from Texas Instruments is a high-quality, precision voltage reference that provides a fixed voltage output of 2.5 volts. Designed for applications requiring a stable reference voltage, this device is an ideal choice for precision data conversion systems, instrumentation, and power supply monitoring.

Key Features

  • Fixed Output Voltage: 2.5V with high accuracy.
  • Low Temperature Coefficient: Ensures stable voltage output over a wide range of temperatures.
  • Wide Operating Current Range: Suitable for various applications, with a typical operating current of 45 to 15 mA.
  • High Output Current: Capable of sourcing up to 10mA with minimal deviation.
  • Low Dynamic Impedance: Provides stable output under varying load conditions.
  • Long-Term Stability: Excellent reliability over device lifetime.

Applications

  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Portable instrumentation and battery-powered devices
  • Power supply monitoring
  • Industrial control systems
  • Automotive electronics

Product Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±0.1% Temperature Coefficient 100 ppm/°C (max) Operating Current Range 45 µA to 15 mA Output Current Up to 10 mA Package TO-92

The LM4040BIZ-2.5 precision voltage reference from Texas Instruments is a robust, reliable solution for designers looking to ensure the accuracy and stability of their electronic systems. Its wide operating current range and low dynamic impedance make it versatile for a multitude of applications, while its precision and long-term stability ensure it will continue to perform to specifications over time.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7671 $53.6970
160+ $0.6295 $100.7200
250+ $0.6098 $152.4500
340+ $0.5901 $200.6340
440+ $0.5705 $251.0200
590+ $0.5114 $301.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess