EN
  • EN
  • DE

LM4040BIM7-2.5/NOPB

Part No LM4040BIM7-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054246-LM4040BIM7-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040BIM7-2.5/NOPB CAD Model

Description

The LM4040BIM7-2.5/NOPB is a high-precision, micropower shunt voltage reference from Texas Instruments, providing a fixed voltage of 2.5V with an accuracy of ±0.1%. This device is designed for a wide array of applications, ranging from battery-powered equipment to industrial machinery, where stable and precise reference voltages are crucial for system performance.

Key Features

  • Voltage Accuracy: The LM4040BIM7-2.5/NOPB offers an impressive voltage accuracy of ±0.1%, ensuring reliable performance for critical applications.
  • Low Dynamic Impedance: With a low dynamic impedance of 0.2Ω, the device provides stable voltage under varying load conditions.
  • Wide Operating Current Range: This voltage reference operates over a broad current range of 45µA to 10mA, making it versatile for different circuit designs.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Small Package: Available in a SOT-23 package, the LM4040BIM7-2.5/NOPB is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

Due to its precise voltage reference and low power consumption, the LM4040BIM7-2.5/NOPB is suitable for a variety of applications, including:

  • Portable, battery-powered devices
  • Data acquisition systems
  • Instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Product Summary

The LM4040BIM7-2.5/NOPB by Texas Instruments is a robust, precise, and power-efficient voltage reference, encapsulated in a small SOT-23 package. Its high accuracy, stability, and wide operating temperature range make it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1283 $50.7735
110+ $0.9258 $101.8380
170+ $0.8968 $152.4560
235+ $0.8679 $203.9565
300+ $0.8390 $251.7000
400+ $0.7522 $300.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess