EN
  • EN
  • DE

LM4040B10IDCKR

Part No LM4040B10IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 10V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 125μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4040B10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199465-LM4040B10IDCKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B10IDCKR CAD Model

Description

Product Overview: LM4040B10IDCKR Precision Voltage Reference

The LM4040B10IDCKR from Texas Instruments is a high-precision, shunt voltage reference that provides a fixed voltage output of 10V. Designed for excellent stability and accuracy, this device operates as a two-terminal zener and is suitable for various applications, including precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Fixed Output Voltage: The LM4040B10IDCKR offers a precise 10V output, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, providing stable output over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Wide Operating Current: It operates over a broad current range, from 45 µA to 10 mA, offering flexibility in a variety of circuit designs.
  • Small Form Factor: The LM4040B10IDCKR comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust for industrial applications.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies and power management systems
  • Automotive electronics
  • Medical and healthcare devices

The LM4040B10IDCKR voltage reference from Texas Instruments is engineered to provide a stable and reliable reference voltage for high-precision electronics. Its robust design and versatility make it a go-to component for engineers and designers seeking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1150 $50.7600
58+ $1.7354 $100.6532
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5727 $250.0593
213+ $1.4100 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess