EN
  • EN
  • DE

LM4040B10IDBZRG4

Part No LM4040B10IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Cathode Current 120 µA
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 3
Output Current 15 mA
Output Voltage 10 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 0.2 %
Win Source Part Number 1070073-LM4040B10IDBZRG4
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040B10IDBZRG4 CAD Model

Description

The LM4040B10IDBZRG4 is a high-precision shunt voltage reference from Texas Instruments, designed to provide a stable and reliable voltage reference for a wide array of applications. This device exhibits an impressive combination of features that make it ideal for precision data conversion in a variety of systems.

Key Features

  • Nominal Voltage: The LM4040B10IDBZRG4 offers a fixed reference voltage of 10V with a ±0.1% initial accuracy, making it suitable for applications requiring a high degree of precision.
  • Low Temperature Coefficient: With a temperature coefficient as low as 100 ppm/°C, the device provides excellent stability over a wide temperature range, ensuring consistent performance in diverse operating conditions.
  • Wide Operating Current: The device operates over a broad current range from 45 µA to 10 mA, providing design flexibility and compatibility with a variety of circuits.
  • High Output Current: Capable of sourcing and sinking high output current, the LM4040B10IDBZRG4 is versatile for use in both series and parallel configurations.
  • Low Dynamic Impedance: The low output impedance and excellent transient response make it suitable for applications with fluctuating load conditions.

Applications

The LM4040B10IDBZRG4 is particularly well-suited for high-precision applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Industrial control systems

Package and Quality

This voltage reference comes in a small, surface-mount package, specifically the SOT-23, which is ideal for space-constrained applications. The device is also characterized for operation from −40°C to +85°C, ensuring reliability across a broad range of environmental conditions.

With its combination of accuracy, stability, and versatility, the LM4040B10IDBZRG4 from Texas Instruments stands out as a robust solution for designers looking to enhance the performance of their precision voltage reference requirements.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3653 $54.6120
90+ $1.1203 $100.8270
140+ $1.0853 $151.9420
195+ $1.0503 $204.8085
250+ $1.0153 $253.8250
330+ $0.9102 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,594 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess