EN
  • EN
  • DE

LM4132BQ1MFT3.0

Part No LM4132BQ1MFT3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285µVp-p
Voltage - Input 3.4V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4132
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 469899-LM4132BQ1MFT3.0
Ultra Librarian 3D Model Ultra Librarian LM4132BQ1MFT3.0 CAD Model

Description

Product Overview: LM4132BQ1MFT3.0 Precision Voltage Reference

The LM4132BQ1MFT3.0 from Texas Instruments is a high-precision voltage reference that offers both accuracy and low power consumption, making it an ideal choice for precision data converters and other high-accuracy analog circuitry. This device is part of the LM4132 series, which is known for its exceptional temperature stability and low noise performance.

Key Features

  • Fixed Output Voltage: This model provides a fixed 3.0V output, which is precision-trimmed at the factory, ensuring high accuracy without the need for external adjustments.
  • High Accuracy: The LM4132BQ1MFT3.0 boasts an initial accuracy of ±0.1% (max) and a temperature coefficient of 10ppm/°C (max) over the full operating temperature range (-40°C to +125°C), making it reliable for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can operate with a minimal difference between the supply voltage and the output voltage, enhancing its efficiency and flexibility in a wide range of applications.
  • Low Power Consumption: The device is designed for power-sensitive applications, offering a quiescent current of typically 60μA, which is ideal for battery-powered devices.
  • Series Reference Type: It operates as a series reference, which means it can source and sink current, providing design versatility.
  • Small Package: The LM4132BQ1MFT3.0 is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

With its high-precision characteristics, the LM4132BQ1MFT3.0 is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered and portable devices
  • Industrial instrumentation
  • Automotive electronics
  • Medical and healthcare equipment

The LM4132BQ1MFT3.0 voltage reference from Texas Instruments is a robust, precise, and efficient solution for maintaining voltage stability in a multitude of electronic systems, ensuring consistent performance and reliability in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8926 $55.1408
18+ $5.6555 $101.7990
28+ $5.4787 $153.4036
38+ $5.3020 $201.4760
49+ $5.1253 $251.1397
66+ $4.5951 $303.2766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess