EN
  • EN
  • DE

LM4040AIZ-5.0/NOPB

Part No LM4040AIZ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO92-3 / V-Ref Precision 5V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779116-LM4040AIZ-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040AIZ-5.0/NOPB CAD Model

Description

The LM4040AIZ-5.0/NOPB is a high-quality, precision voltage reference from Texas Instruments, designed to provide a stable 5V output with a tight tolerance. This fixed voltage reference is an essential component for various applications requiring a precise reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring circuits.

Key Features

  • Output Voltage: Fixed 5V with an accuracy of ±0.1% at 25°C.
  • Temperature Coefficient: Low temperature drift, typically 20 ppm/°C, ensures reliable operation over a wide temperature range.
  • Package Type: Supplied in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.
  • Load Regulation: Excellent load regulation characteristics maintain stable output despite changes in load current.
  • Supply Voltage: Operates over a wide supply voltage range, accommodating various input conditions.
  • No Output Capacitor Required: Stable without an output capacitor, simplifying design and reducing component count.
  • Reverse Battery Protection: Inherent design provides protection against reverse battery installation, enhancing product reliability.

Applications

The LM4040AIZ-5.0/NOPB is versatile and can be used in multiple applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040AIZ-5.0/NOPB is no exception. It is designed to meet high standards of performance and reliability, ensuring consistent operation in demanding environments. The device is also provided in a lead-free, RoHS-compliant package, addressing environmental concerns and regulatory requirements.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0763 $51.9075
59+ $1.7036 $100.5124
91+ $1.6504 $150.1864
126+ $1.5972 $201.2472
162+ $1.5439 $250.1118
217+ $1.3842 $300.3714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess