EN
  • EN
  • DE

SP6203EM5-2.85/TR

Part No SP6203EM5-2.85/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257509-SP6203EM5-2.85/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6203EM5-2.85/TR CAD Model

Description

The SP6203EM5-2.85/TR is a low-dropout (LDO) regulator manufactured by Sipex Corporation (now part of MaxLinear). It's designed to deliver a stable 2.85V output voltage efficiently. It is particularly suited for portable applications and battery-powered devices where minimizing power consumption and maintaining a consistent voltage supply are crucial.

Applications:

  • Mobile Phones: Providing stable voltage for core components like processors and memory.
  • Portable Media Players: Powering the audio and video processing units.
  • Wireless Devices: Regulating voltage for Bluetooth modules, Wi-Fi chips, and other RF components.
  • PDAs and Handheld Computers: Ensuring a reliable power supply for the CPU and peripheral devices.
  • Battery-Powered Instruments: Maintaining consistent performance in devices like digital multimeters and oscilloscopes.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or low-load conditions, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing in high-temperature environments.
  • Stable with Ceramic Capacitors: Allows for the use of small, low-ESR ceramic capacitors for stable operation.
  • Fixed Output Voltage (2.85V): Provides a precise and reliable voltage supply for sensitive components.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation minimize power waste.
  • Reliable Performance: Built-in protection features ensure robust operation and prevent damage from electrical faults or thermal overload.
  • Stable Output: Provides a consistent voltage supply, even with fluctuations in input voltage or load current.
  • Compact Size: The small package size makes it suitable for space-constrained portable devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details:

The SP6203EM5-2.85/TR typically comes in a SOT-23-5 package. Its input voltage range generally spans from 2.5V to 6.0V. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It boasts excellent line and load regulation, ensuring a stable output voltage under varying conditions. This LDO regulator provides a cost-effective and reliable solution for various power management needs in portable electronic devices.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess