EN
  • EN
  • DE

LM4040AIZ-4.1/NOPB

Part No LM4040AIZ-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1199464-LM4040AIZ-4.1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4040AIZ-4.1/NOPB CAD Model

Description

The LM4040AIZ-4.1/NOPB from Texas Instruments is a high-precision, micropower shunt voltage reference that offers a fixed 4.1V output with a tight tolerance. It is designed to maintain stability and accuracy over a wide range of operating conditions, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: Precisely regulated 4.1V output, ensuring consistent performance for sensitive electronic circuits.
  • Accuracy: Features a tight output voltage tolerance, with initial accuracy options of ±0.1% and ±0.5% at 25°C.
  • Temperature Coefficient: Exhibits a low temperature coefficient, typically 50 ppm/°C, which contributes to its high stability over a wide temperature range.
  • Wide Operating Current: Supports an extended operating current range from 60 µA to 15 mA, catering to a broad spectrum of applications.
  • No External Capacitor Required: Stable without an external capacitor, simplifying design and reducing component count.
  • Package: Available in a TO-92 package, which is suitable for through-hole mounting and is known for its reliability and ease of handling.
  • Automotive Grade: Qualified for automotive applications, ensuring robust performance under harsh conditions.

Applications

The LM4040AIZ-4.1/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics

Quality and Reliability

This device is part of Texas Instruments' commitment to high-quality and reliable semiconductor products. The LM4040AIZ-4.1/NOPB is lead-free and RoHS compliant, adhering to environmental standards. It also carries the NOPB (No Pb) moniker, indicating that it is free of lead and suitable for use in lead-free soldering processes.

Ordering Information

To purchase the LM4040AIZ-4.1/NOPB or to obtain more detailed specifications, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4984 $52.4664
49+ $2.0500 $100.4500
76+ $1.9859 $150.9284
105+ $1.9219 $201.7995
135+ $1.8578 $250.8030
181+ $1.6656 $301.4736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess