EN
  • EN
  • DE

LM4040A30IDBZT

Part No LM4040A30IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 82μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054206-LM4040A30IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040A30IDBZT CAD Model

Description

The LM4040A30IDBZT from Texas Instruments is a high-quality, precision voltage reference that provides a fixed voltage output of 3.0V. This device is designed for a wide array of applications requiring a stable and precise reference voltage, including data converters, portable instrumentation, and power supplies.

Key Features

  • Fixed Output: The device offers a stable 3.0V output, which is essential for maintaining accuracy in sensitive electronic circuits.
  • High Precision: With an initial accuracy of ±0.1%, the LM4040A30IDBZT ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 100 ppm/°C, making it suitable for temperature-sensitive applications.
  • Wide Operating Current: It operates over a broad current range from 45 μA to 10 mA, providing flexibility in various operating conditions.
  • Stable with Capacitive Loads: The LM4040A30IDBZT can drive capacitive loads up to 1000 pF without oscillations, ensuring stable operation in circuits with capacitive elements.
  • Small Package: Available in a small SOT-23 package, it is ideal for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Power Supplies
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4040A30IDBZT is no exception. This voltage reference is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Ordering Information

The LM4040A30IDBZT is available for order in various quantities, and Texas Instruments provides comprehensive technical support and documentation to assist with integration into your designs.

With its precision, stability, and flexibility, the LM4040A30IDBZT is an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1066 $52.8122
40+ $2.5490 $101.9600
61+ $2.4694 $150.6334
84+ $2.3897 $200.7348
109+ $2.3100 $251.7900
145+ $2.0711 $300.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,460 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess