EN
  • EN
  • DE

LM4030AMF-2.5/NOPB

Part No LM4030AMF-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 105μVp-p
Current - Cathode 120μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199449-LM4030AMF-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4030
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4030AMF-2.5/NOPB CAD Model

Description

Product Overview: LM4030AMF-2.5/NOPB

The LM4030AMF-2.5/NOPB is a precision voltage reference component from Texas Instruments, designed to offer a fixed 2.5V output with high stability and low temperature coefficient. This device is an excellent choice for providing a stable reference voltage in a wide array of applications, including data conversion, power supplies, and instrumentation.

Key Features

  • Output Voltage: The LM4030AMF-2.5/NOPB provides a precise 2.5V output, which is crucial for applications requiring a stable reference voltage.
  • High Accuracy: This device features an impressive initial accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: The low temperature coefficient of this voltage reference ensures minimal deviation in output voltage with changes in temperature, enhancing the overall stability of the system.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for various environmental conditions.
  • Low Dropout Voltage: The LM4030AMF-2.5/NOPB has a low dropout voltage, which allows it to maintain accurate output even with minimal difference between the input and output voltages.
  • Surface-Mount Package: Packaged in a small SOT-23 form factor, this device is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications.

Applications

The LM4030AMF-2.5/NOPB is versatile and can be used in various applications, including:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Power supply monitoring

With its combination of precision, stability, and versatility, the LM4030AMF-2.5/NOPB from Texas Instruments stands out as a high-quality voltage reference solution for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1435 $55.2915
20+ $5.0408 $100.8160
31+ $4.8833 $151.3823
43+ $4.7258 $203.2094
55+ $4.5682 $251.2510
74+ $4.0957 $303.0818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,921 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess