EN
  • EN
  • DE

LM3S9U92-IQC80-A2

Part No LM3S9U92-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S9U92 Microcontroller | IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 65
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S9U92
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199441-LM3S9U92-IQC80-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9U92-IQC80-A2 CAD Model

Description

Product Overview: LM3S9U92-IQC80-A2 by Texas Instruments

The LM3S9U92-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. It is part of the Stellaris® family, which is well-known for providing a rich set of peripherals along with industry-leading performance in terms of processing power and energy efficiency.

Key Features

  • Core: The core of the LM3S9U92-IQC80-A2 is an ARM® Cortex™-M3 processor that runs at up to 100 MHz, offering a balanced combination of computing power and power efficiency. This makes it ideal for a wide range of industrial, consumer, and general-purpose applications.
  • Memory: It includes 256 KB of Flash memory and 96 KB of SRAM, which allows for ample space for complex applications and software stacks without the need for external memory components.
  • Communication: This MCU offers a variety of communication interfaces, including I2C, SPI, UARTs, and USB, providing excellent connectivity options for interfacing with other devices and peripherals.
  • Digital and Analog Peripherals: The device is equipped with multiple General-Purpose Input/Outputs (GPIOs), analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enabling it to handle a wide array of digital and analog signals.
  • Timer Modules: It features sophisticated timer modules that support PWM, input capture, and time-based functions, which are essential for applications requiring precise timing control such as motor control and digital power conversion.
  • Power Management: The LM3S9U92-IQC80-A2 has advanced power management features that help in achieving low-power operation modes, making it suitable for battery-powered or energy-sensitive applications.

Applications

The MCU is designed to cater to a broad spectrum of applications. It is particularly well-suited for industrial control systems, home automation, point-of-sale machines, medical devices, and IoT (Internet of Things) devices where reliability, connectivity, and low power consumption are critical.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S9U92-IQC80-A2 is no exception, and it is designed to meet or exceed the stringent requirements of the industrial and commercial markets. Its robust design ensures stable operation even in the most challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2299 $56.4598
5+ $23.1630 $115.8150
7+ $22.4392 $157.0744
10+ $21.7154 $217.1540
12+ $20.9915 $251.8980
16+ $18.8200 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess