EN
  • EN
  • DE

LM3S9B92-IQC80-C3T

Part No LM3S9B92-IQC80-C3T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 071333-LM3S9B92-IQC80-C3T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9B92-IQC80-C3T CAD Model

Description

The LM3S9B92-IQC80-C3T is an advanced microcontroller unit (MCU) manufactured by Texas Instruments, a leading global semiconductor company.

  • Description: This product is part of the Stellaris® family of microcontrollers, which are designed to offer high performance and low power consumption, making them ideal for a wide range of applications.
  • Core: The LM3S9B92-IQC80-C3T is a 32-bit microcontroller based on the ARM® Cortex™-M3 processor, which is known for its efficiency and reliability.
  • Frequency: It operates @ a frequency of up to 80 MHz and features a floating-point unit (FPU) for high-precision computing.
  • Memory: This microcontroller also includes 256KB of single-cycle flash memory and 96KB of single-cycle SRAM, providing ample storage for complex applications.
  • Connectivity: One of the standout features of the LM3S9B92-IQC80-C3T is its extensive range of integrated peripherals. It has an Ethernet MAC and PHY for network connectivity, a USB 2.0 device/host/OTG interface for data transfer, and a microSD card interface for additional storage.
  • Interfaces: Additionally, it includes a variety of communication interfaces, such as UART, I2C, and SPI, as well as a CAN 2.0 A/B controller for automotive applications.
  • Features: The LM3S9B92-IQC80-C3T is also equipped with a host of other features designed to enhance performance and functionality. These include a 16-channel DMA, a 24-bit systick timer, and up to four 64-bit general-purpose timers. It also has a watchdog timer and a brown-out reset to ensure system stability.
  • Power Saving: Furthermore, the LM3S9B92-IQC80-C3T supports a range of power-saving modes, making it an energy-efficient choice for battery-powered devices.
  • Temperature and Voltage Range: It also offers excellent temperature and voltage range, ensuring reliable operation in various environments.
  • Package: In terms of packaging, the LM3S9B92-IQC80-C3T comes in a compact 100-pin LQFP package. It also supports a JTAG interface and has an integrated ARM Serial Wire Debug (SWD) for easy debugging and programming.
  • Summary: In summary, the LM3S9B92-IQC80-C3T microcontroller from Texas Instruments is a highly capable, feature-rich solution that offers superior performance, extensive connectivity options, and energy efficiency. Whether you're developing a networked device, a high-precision control system, or a battery-powered gadget, this microcontroller is a versatile and reliable choice.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess