EN
  • EN
  • DE

AD7658YSTZ

Part No AD7658YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar 16-/14-/12-Bit ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Tray
Resolution 12
Sampling Rate 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 6
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling, True Bipolar
Operating Temperature Range -40°C ~ 125°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1137518-AD7658YSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7658
Introduction Date November 04, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7658YSTZ CAD Model

Description

Product Overview: AD7658YSTZ

The AD7658YSTZ from Analog Devices Inc. is a high-performance, multi-channel analog-to-digital converter (ADC) designed for data acquisition systems that require high data rates and precision. This ADC is part of Analog Devices' renowned data converter portfolio, which is widely recognized for its reliability and accuracy in processing analog signals.

Key Features

  • Resolution: The AD7658YSTZ boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Channels: It features three fully differential input channels, allowing for the simultaneous sampling of multiple signals, which is essential for phase-sensitive applications.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), this ADC is suitable for high-speed data acquisition, ensuring minimal latency in signal processing.
  • Interface: The device includes a parallel interface, facilitating easy integration with a variety of microprocessors and digital systems.
  • Voltage Supply: It operates on a dual supply voltage of ±5V, providing the flexibility needed for various system designs.
  • Package: The AD7658YSTZ comes in a compact 48-lead LQFP (Low Profile Quad Flat Package), ensuring a small footprint on the circuit board.
  • Temperature Range: This ADC is specified for operation over the industrial temperature range of -40°C to +85°C, making it robust for challenging environments.

Applications

The AD7658YSTZ is ideal for a wide range of applications that require accurate and fast analog-to-digital conversion. These include:

  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and measurement devices
  • Data acquisition systems
  • Seismic data analysis equipment

Conclusion

With its high resolution, multiple channels, and fast sampling rate, the AD7658YSTZ from Analog Devices Inc. is an excellent choice for designers looking to implement a robust and precise data acquisition system. Its industrial temperature range and compact packaging further enhance its suitability for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess