EN
  • EN
  • DE

LM3S6918-IQC50-A2T

Part No LM3S6918-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Reel - TR
Number of I/O 38
Family Name LM3S6918
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845801-LM3S6918-IQC50-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S6918-IQC50-A2T CAD Model

Description

The LM3S6918-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and versatile features. Designed for a wide array of applications, this MCU is part of the Stellaris® family, which is well-regarded for its integration of the ARM® Cortex™-M3 processor core. This integration provides the power and flexibility necessary to manage complex tasks and computations.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 50 MHz, delivering efficient performance and low power consumption.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, allowing for ample space for application code and data storage.
  • I/O Capabilities: Offers a variety of peripherals such as UARTs, SPI, I2C, and CAN for extensive communication possibilities.
  • ADC: Comes with a 12-bit Analog-to-Digital Converter, enabling accurate analog signal measurement and processing.
  • Timers: Includes multiple 32-bit and 16-bit timers, alongside PWM outputs for precise time management and control applications.
  • Temperature Range: Operational across an industrial temperature range, making it suitable for harsh environments.
  • Package: Available in a 100-pin LQFP (Low-profile Quad Flat Package), ensuring a compact footprint for space-constrained applications.

Applications

The LM3S6918-IQC50-A2T MCU is ideal for a vast range of applications. Its robust architecture and comprehensive feature set make it suitable for industrial control systems, automotive electronics, home automation, and much more. The device's extensive communication interfaces enable it to be the heart of complex systems requiring multiple connectivity options. Moreover, its reliable performance in extreme temperatures makes it a preferred choice for outdoor and automotive applications.

Support & Resources

Texas Instruments provides extensive support for the LM3S6918-IQC50-A2T, including detailed datasheets, technical documentation, and development tools. Designers can access a wealth of resources to expedite the development process, from software libraries to reference designs. Additionally, the Texas Instruments community and customer service are readily available to assist with any queries or challenges that may arise during product development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 616 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess