EN
  • EN
  • DE

LTC1334ISW#TRPBF

Part No LTC1334ISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 3/3 Transceiver Full RS232, RS485 28-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name LTC1334
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879044-LTC1334ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1334ISW#TRPBF CAD Model

Description

Product Overview: LTC1334ISW#TRPBF from Analog Devices Inc.

The LTC1334ISW#TRPBF is a high-performance, multi-protocol transceiver from Analog Devices Inc., designed to cater to a variety of interface standards. This versatile integrated circuit is part of the company's extensive line of interface products and is engineered to provide reliable performance in demanding applications. The LTC1334ISW#TRPBF is notable for its ability to handle RS232, RS485, and RS422 communication protocols, making it an ideal choice for systems that require flexibility in their communication interfaces.

This transceiver comes in a robust 28-lead SOIC wide package, which is well-suited for space-constrained environments while still offering excellent thermal performance. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place assembly processes, and 'PBF' denotes lead-free composition, adhering to environmental standards for RoHS compliance.

Key features of the LTC1334ISW#TRPBF include its low power shutdown mode, which significantly reduces power consumption when the device is not in active use, and its high data rates that support fast communication speeds—up to 120 kbps in RS485/RS422 modes and 120kbps in RS232 mode. Additionally, the transceiver boasts a wide single 5V supply operation, which simplifies power supply design and management within the system.

The device is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the transceiver against the common issue of static electricity damage. This feature makes the LTC1334ISW#TRPBF particularly well-suited for industrial environments where robustness and reliability are paramount. Furthermore, the transceiver's half-duplex and full-duplex capabilities provide the flexibility needed for a variety of bidirectional communication scenarios.

Overall, the LTC1334ISW#TRPBF from Analog Devices Inc. is a highly adaptable and reliable solution for designers who need a multi-protocol interface with a strong emphasis on performance and protection. Whether it's for industrial control systems, networking equipment, or any other application that demands versatile and secure data transmission, this transceiver stands out as a premium choice.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess