EN
  • EN
  • DE

LM3S6633-IQC50-A2

Part No LM3S6633-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S6633 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 41
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S6633
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199410-LM3S6633-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6633-IQC50-A2 CAD Model

Description

Product Overview: LM3S6633-IQC50-A2

The LM3S6633-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust capabilities and versatile applications. This microcontroller is part of the Stellaris® family, which is well-known for its integration of advanced control peripherals, exceptional processing power, and a variety of communication features.

Key Features:

  • Core: The LM3S6633-IQC50-A2 is built around an ARM® Cortex™-M3 processor, which operates at a maximum frequency of 50 MHz. This core provides a balanced approach to power consumption and processing capability, making it suitable for a wide range of embedded applications.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, offering ample space for complex applications and software stacks.
  • I/O and Peripherals: The device boasts a comprehensive set of peripherals including multiple serial communication interfaces like UART, SSI, I2C, and CAN for easy integration with other components. It also features PWM outputs, analog-to-digital converters (ADCs), and general-purpose input/output (GPIO) pins for versatile control and interfacing options.
  • Power Management: The MCU supports a range of power-saving modes, which enable the design of energy-efficient systems. Its innovative power management system allows for optimal power consumption across various operating states.
  • Package: Housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), the LM3S6633-IQC50-A2 is designed for space-constrained applications without compromising on functionality.
  • Temperature Range: This product operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Reliability: Texas Instruments' microcontrollers are known for their reliability and longevity, and the LM3S6633-IQC50-A2 is no exception. It is designed to meet the rigorous demands of industrial and commercial applications.

Applications:

The LM3S6633-IQC50-A2 is ideal for a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, and networked communication devices. Its robust feature set enables developers to create complex and reliable systems with reduced development time and cost.

Overall, the LM3S6633-IQC50-A2 is a versatile and powerful microcontroller that offers a perfect balance of performance, power efficiency, and peripheral integration, making it a top choice for engineers and designers working on cutting-edge embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess