EN
  • EN
  • DE

LM3435SQ/NOPB

Part No LM3435SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 2A 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC Output Dimming
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM3435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36603-1, 296-36603-2, 296-36603-6-ND, 296-LM3435SQ/NOPBDKR, 296-LM3435SQ/NOPBCT, -LM3435SQ-NDR, 296-LM3435SQ/NOPBTR, 296-36603-2-ND, -296-36603-1, 296-36603-1-ND, -296-36603-1-ND, LM3435SQ/NOPB-ND, 296-36603-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848229-LM3435SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3435SQ/NOPB CAD Model

Description

The LM3435SQ/NOPB is a highly integrated, versatile LED driver manufactured by Texas Instruments, designed to efficiently manage and drive high-power LEDs in a wide range of lighting applications. This advanced driver is housed in a compact 24-lead WQFN package and operates from an input voltage range of 4.5V to 65V, making it suitable for both low and high input voltage scenarios.

Key Features

  • Adaptive Constant On-Time (COT) Control: This feature allows for fast transient response and requires no loop compensation, which simplifies the design and reduces external component count.
  • Integrated 3.5A, 65V MOSFET: The built-in power switch enables the LM3435SQ/NOPB to deliver high current to the LEDs, while the high voltage capability allows for multiple LEDs to be driven in series.
  • Wide Dimming Range: The device offers a wide dimming range, which is essential for applications requiring variable light output. Analog and PWM dimming are both supported, providing flexibility for different dimming schemes.
  • Thermal Shutdown and Overcurrent Protection: These safety features ensure the longevity and reliability of the driver by protecting it from overheating and excessive current conditions.
  • High Efficiency: The LM3435SQ/NOPB is designed for high efficiency, which is critical for reducing heat generation and power loss, particularly in LED lighting applications.

Applications

The LM3435SQ/NOPB is ideal for a variety of lighting applications, including:

  • General illumination
  • Architectural lighting
  • Automotive lighting
  • Industrial and commercial lighting systems

Quality and Environmental Compliance

The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic equipment. Texas Instruments is committed to providing environmentally responsible products to its customers.

With its robust feature set and Texas Instruments' reputation for quality, the LM3435SQ/NOPB is an excellent choice for designers looking to create efficient, reliable, and versatile LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8837 $55.1859
16+ $6.4687 $103.4992
24+ $6.2666 $150.3984
33+ $6.0644 $200.1252
43+ $5.8623 $252.0789
58+ $5.2558 $304.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess