EN
  • EN
  • DE

LM3S3826-IQR50-C5T

Part No LM3S3826-IQR50-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 3000
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LIN, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 1.32 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779062-LM3S3826-IQR50-C5T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S3826
Introduction Date May 01, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S3826-IQR50-C5T CAD Model

Description

The LM3S3826-IQR50-C5T is a high-performance microcontroller from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the Stellaris® LM3S family, which is renowned for its robust integration, ease of use, and advanced features that facilitate complex applications in industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The LM3S3826-IQR50-C5T is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing the computational power necessary for intensive tasks and ensuring efficient performance in real-time applications.
  • Memory: It comes equipped with a generous memory configuration, including 256 KB of flash memory for reliable program storage and 64 KB of SRAM for efficient data handling.
  • I/O Capabilities: This microcontroller offers a range of input/output options, including GPIO pins, UARTs, SSI/SPI interfaces, I2C, CAN, and PWM outputs, enabling versatile connectivity and control for a wide array of peripherals and devices.
  • Analog Features: The device includes integrated analog features such as ADCs (Analog-to-Digital Converters) with 12-bit precision, allowing for accurate sensor data acquisition and analog signal processing.
  • Power Management: With its sophisticated power management system, the LM3S3826-IQR50-C5T supports multiple power-saving modes, making it ideal for battery-operated or power-conscious applications.
  • Package: The microcontroller is available in a compact 64-LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while providing sufficient pins for extensive functionality.

Applications

The LM3S3826-IQR50-C5T is adept at handling complex tasks in various applications, including industrial control systems, automotive diagnostics, robotic systems, and smart home devices. Its robust design and comprehensive feature set make it a go-to solution for developers looking to create sophisticated and reliable products.

Quality and Reliability

As with all Texas Instruments products, the LM3S3826-IQR50-C5T is manufactured to meet high-quality standards, ensuring reliability and longevity in field applications. Its extended operating temperature range and rigorous testing protocols mean that it can perform consistently in challenging environmental conditions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4956 $56.9736
13+ $7.7913 $101.2869
20+ $7.5478 $150.9560
28+ $7.3044 $204.5232
36+ $7.0609 $254.1924
48+ $6.3304 $303.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess