EN
  • EN
  • DE

LM3S3826-IQR50-C5

Part No LM3S3826-IQR50-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 3000
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S3826
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 616689-LM3S3826-IQR50-C5
Ultra Librarian 3D Model Ultra Librarian LM3S3826-IQR50-C5 CAD Model

Description

Texas Instruments LM3S3826-IQR50-C5 Microcontroller

The Texas Instruments LM3S3826-IQR50-C5 is a high-performance microcontroller that is part of the Stellaris® LM3S family, designed to cater to a wide range of embedded applications. This ARM® Cortex™-M3 based microcontroller is specifically engineered to deliver robust performance, connectivity, and control for industrial, automotive, and consumer electronics markets.

Key Features:

  • Core: The LM3S3826-IQR50-C5 is built around a 32-bit ARM Cortex-M3 processor core, which operates at a frequency of up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It is equipped with 256 KB of flash memory and 64 KB of SRAM, which provides ample space for application code and data storage.
  • Communication Interfaces: This microcontroller includes a range of communication interfaces such as I²C, SPI, UARTs, and CAN, allowing for versatile connectivity options with other devices and peripherals.
  • GPIO: The device features several General-Purpose Input/Output (GPIO) pins that support various digital peripheral functions and provide flexible hardware control.
  • Timers: It has multiple 16/32-bit timers, PWM outputs, and a watchdog timer, which are essential for real-time event management and system reliability.
  • Analog-to-Digital Converter: An integrated 12-bit ADC enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Power Management: The LM3S3826-IQR50-C5 includes advanced power management features that support different sleep and deep-sleep modes to reduce power consumption during idle times.
  • Package: The microcontroller comes in a compact 64-LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications:

The LM3S3826-IQR50-C5 microcontroller is well-suited for a variety of applications including industrial control systems, automotive electronics, factory automation, robotics, and smart home devices. Its rich set of features and connectivity options make it a versatile choice for developers looking to create sophisticated and reliable embedded systems.

Overall, the Texas Instruments LM3S3826-IQR50-C5 microcontroller provides a scalable and cost-effective solution for complex embedded applications that require high performance, a wide range of peripherals, and efficient power management.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4956 $56.9736
13+ $7.7913 $101.2869
20+ $7.5478 $150.9560
28+ $7.3044 $204.5232
36+ $7.0609 $254.1924
48+ $6.3304 $303.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess