EN
  • EN
  • DE

LM3S3749-IQC50-A0

Part No LM3S3749-IQC50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S3749 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S3749
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199376-LM3S3749-IQC50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S3749-IQC50-A0 CAD Model

Description

The LM3S3749-IQC50-A0 is a high-performance microcontroller unit (MCU) manufactured by Texas Instruments, designed to meet the demanding needs of embedded systems. This robust MCU is part of the Stellaris® LM3S series which is renowned for its integration, flexibility, and ease of use in implementing complex control and communication tasks.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor, a 32-bit RISC core operating at up to 50 MHz, which offers exceptional speed and efficiency for processing and task management.
  • Memory: It comes equipped with a substantial memory capacity, including 256 KB of flash memory for program storage and 64 KB of SRAM for data, which are crucial for real-time applications.
  • Communication: The MCU features a range of communication interfaces, including I2C, SPI, UARTs, and SSI, enabling it to connect with various peripherals and other microcontrollers.
  • GPIO: It provides an extensive set of GPIO (General-Purpose Input/Output) pins that allow for interfacing with switches, LEDs, and other digital devices.
  • ADC: The integrated 12-bit Analog-to-Digital Converters (ADCs) facilitate accurate analog signal measurement, making it ideal for sensor interfacing and data acquisition.
  • Timers: Multiple timers including PWM (Pulse Width Modulation) capability support precise timing operations, which are essential for motor control and other time-sensitive tasks.
  • Power Efficiency: Designed for power-sensitive applications, the LM3S3749-IQC50-A0 includes power-saving modes to optimize consumption and extend battery life in portable devices.

Applications

The LM3S3749-IQC50-A0 MCU is versatile and can be used in a wide range of applications. It is particularly well-suited for industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust set of features and communication interfaces also make it an excellent choice for IoT (Internet of Things) devices that require reliable data processing and connectivity.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S3749-IQC50-A0 is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by TI's rigorous testing and validation processes. This ensures that the product delivers consistent performance and reliability in the field.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9982 $71.9964
4+ $29.5370 $118.1480
6+ $28.6139 $171.6834
8+ $27.6909 $221.5272
10+ $26.7679 $267.6790
13+ $23.9988 $311.9844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess