EN
  • EN
  • DE

LM3S301-IQN20-C2

Part No LM3S301-IQN20-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S301 Microcontroller | IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 20MHz
Connectivity Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S301
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199372-LM3S301-IQN20-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S301-IQN20-C2 CAD Model

Description

Product Overview: LM3S301-IQN20-C2

The LM3S301-IQN20-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of applications requiring low power consumption, robust connectivity, and advanced control capabilities. This product is part of the Stellaris® LM3S series, which is well-known for its integration of a powerful ARM® Cortex™-M3 core, providing users with an efficient and reliable processing platform.

Key Features

  • Core: At the heart of the LM3S301-IQN20-C2 lies an ARM Cortex-M3 processor, which operates at speeds up to 50 MHz. This 32-bit RISC core offers exceptional computing performance while maintaining energy efficiency, making it ideal for power-sensitive applications.
  • Memory: The device comes equipped with a generous memory allocation, featuring 8 KB of flash memory for program storage and 2 KB of SRAM for data handling. This ensures ample space for complex applications and efficient run-time operations.
  • I/O and Peripherals: A variety of peripherals support the MCU's functionality, including GPIO pins, analog-to-digital converters (ADCs), serial communication interfaces like I2C, SPI, and UART, as well as PWM outputs for precise control over external devices.
  • Package: The LM3S301-IQN20-C2 is offered in a compact 20-pin QFN (Quad-Flat No-leads) package, which is conducive for space-constrained applications without compromising on the number of available I/O options.
  • Power Management: With an emphasis on power efficiency, the MCU provides multiple power-saving modes, allowing designers to optimize energy consumption according to the application's operational requirements.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range, making it suitable for harsh environments and ensuring reliable performance under varying conditions.

Applications

The LM3S301-IQN20-C2 is a versatile MCU that can be utilized in a myriad of applications. Its robust feature set makes it particularly well-suited for industrial control systems, home automation, portable electronics, and sensor management. Additionally, its low-power attributes are ideal for battery-operated devices, ensuring longer operational periods between charges.

Support and Resources

Developers can access a broad range of resources provided by Texas Instruments, including comprehensive technical documentation, development tools, and software libraries. These resources are designed to accelerate the development process and assist in bringing products to market more quickly and efficiently.

Whether you are developing a sophisticated industrial control system or a simple consumer electronic device, the LM3S301-IQN20-C2 from Texas Instruments offers a reliable and powerful solution that can meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess