EN
  • EN
  • DE

LM3S2U93-IQC80-A2

Part No LM3S2U93-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S2U93
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341973-LM3S2U93-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S2U93-IQC80-A2 CAD Model

Description

Product LM3S2U93-IQC80-A2

LM3S2U93-IQC80-A2 Product Image

The LM3S2U93-IQC80-A2 is a high-performance microcontroller unit (MCU) from the reputable Texas Instruments, tailored for industrial and embedded applications. This robust product is part of the Stellaris® LM3S series, which is renowned for its integration of a plethora of features and its ability to deliver a versatile platform for a wide variety of design requirements.

At the heart of the LM3S2U93-IQC80-A2 lies a powerful ARM® Cortex™-M3 processor core, operating at a speed of up to 80 MHz. This 32-bit processor core is designed for high efficiency, offering exceptional computational performance and real-time responsiveness, making it ideal for complex applications that demand quick processing and low power consumption.

With its 256 KB of flash memory and 64 KB of SRAM, this MCU provides ample space for application code and data storage, ensuring smooth operation even in complex tasks. The flash memory is also highly reliable, providing both protection and flexibility with its in-system programmable and erasable capabilities.

The LM3S2U93-IQC80-A2 comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which allows for efficient space utilization on printed circuit boards. This package is suitable for space-constrained applications while still providing sufficient pinouts for interfacing with peripherals and external devices.

Connectivity is a key feature of this MCU, with interfaces such as I2C, SPI, UARTs, and CAN, enabling communication with sensors, actuators, and other microcontrollers. It also includes an array of analog and digital peripherals, such as ADCs (Analog-to-Digital Converters), timers, and PWM (Pulse Width Modulation) controllers, which are crucial for monitoring and controlling various parameters in embedded systems.

For security and protection, the LM3S2U93-IQC80-A2 offers features like hardware lock mechanisms and a watchdog timer, which help in maintaining the integrity and reliability of the system. Designed to operate over an industrial temperature range, this MCU is robust and suitable for harsh environments.

In summary, the LM3S2U93-IQC80-A2 from Texas Instruments is a versatile and reliable choice for developers looking to create sophisticated embedded systems with stringent performance and space requirements. Its integration of a powerful ARM core, extensive memory, and a wide range of peripherals makes it a top contender in the MCU market.

Contact us for pricing details

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess