EN
  • EN
  • DE

LM3S2U93-IQC80-A1

Part No LM3S2U93-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S2U93
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342030-LM3S2U93-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S2U93-IQC80-A1 CAD Model

Description

The LM3S2U93-IQC80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, a leading name in the semiconductor industry. This microcontroller is a part of the Stellaris® family, which is renowned for its advanced connectivity features, robust processing capabilities, and efficient power management.

At the heart of the LM3S2U93-IQC80-A1 lies a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz. This core provides the computational horsepower necessary for handling complex algorithms and control tasks. The MCU is equipped with 256KB of flash memory and 64KB of SRAM, offering ample space for application code and data storage.

The connectivity options available on the LM3S2U93-IQC80-A1 are extensive, featuring an array of communication interfaces such as I2C, SPI, UARTs, and CAN, making it an ideal choice for industrial applications, networking, and sensor interfacing. Moreover, it supports USB 2.0 Full Speed (12 Mbps) and is equipped with a USB device controller with a dedicated battery charging detection capability, which allows for easy integration into USB-powered devices.

For embedded control applications, the LM3S2U93-IQC80-A1 offers a range of timers, PWM outputs, and analog-to-digital converters (ADCs), providing the flexibility needed for precise control and measurement tasks. Its 32-channel, 10-bit ADCs enable accurate data acquisition, vital for real-time monitoring and control systems.

Safety and reliability are paramount in embedded design, and the LM3S2U93-IQC80-A1 addresses this with its integrated watchdog timers and brown-out reset features. These features ensure stable operation under varying power conditions, protecting your application from unexpected interruptions or data loss.

The LM3S2U93-IQC80-A1 is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which allows for a reduced footprint on printed circuit boards, making it suitable for space-constrained applications. With its industrial temperature range, the MCU is designed to operate reliably in harsh environments, ensuring consistent performance across a wide range of temperatures.

In summary, the LM3S2U93-IQC80-A1 from Texas Instruments is a feature-rich MCU that offers an optimal blend of speed, power efficiency, and connectivity, making it an excellent choice for a diverse array of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess