EN
  • EN
  • DE

LM3S2276-IQR50-A0

Part No LM3S2276-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2276 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S2276
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199359-LM3S2276-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S2276-IQR50-A0 CAD Model

Description

The LM3S2276-IQR50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of embedded applications. This sophisticated piece of technology is part of the ARM Cortex-M3 family, which is renowned for its exceptional computational speed and efficiency.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: Equipped with 64 KB of flash memory and 16 KB of SRAM, this MCU can handle complex programs and multitasking operations with ease.
  • Communication Interfaces: Includes a range of serial communication options such as I2C, SPI, and UARTs, allowing for versatile connectivity with peripheral devices.
  • GPIO: The device boasts a generous number of General-Purpose Input/Output (GPIO) pins, enabling it to interface with a wide array of sensors, actuators, and other electronic components.
  • ADC: A 10-bit Analog-to-Digital Converter (ADC) with multiple channels provides the capability to convert analog signals into digital data for processing.
  • Timers: Features multiple 16-bit and 32-bit timers, which are crucial for tasks that require precise timing and scheduling.
  • Power Management: The MCU includes advanced power management features that allow for reduced power consumption during idle and active states, making it suitable for battery-powered devices.

Applications:

The LM3S2276-IQR50-A0 is designed for a wide range of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable medical devices. Its robust feature set ensures that it can meet the requirements of complex and sophisticated systems.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM3S2276-IQR50-A0 is no exception. This MCU is designed to perform reliably in harsh environments and is compliant with industry-standard quality tests and certifications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess