EN
  • EN
  • DE

LM3S1F16-IQR80-A2

Part No LM3S1F16-IQR80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S1F16
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342063-LM3S1F16-IQR80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1F16-IQR80-A2 CAD Model

Description

Introducing the LM3S1F16-IQR80-A2 Microcontroller from Texas Instruments

The LM3S1F16-IQR80-A2 is a high-performance microcontroller unit (MCU) designed by Texas Instruments, one of the leading innovators in semiconductor technology. This MCU is part of the Stellaris® LM3S series, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering a balanced combination of computing power and energy efficiency.

Key Features of the LM3S1F16-IQR80-A2

  • Processor Core: At the heart of the LM3S1F16-IQR80-A2 is an ARM Cortex-M3 processor, which operates at speeds up to 80 MHz, delivering robust processing capabilities suitable for a wide range of embedded applications.
  • Memory: The device comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for program storage and efficient data handling.
  • Communication Interfaces: A host of communication features are included, such as UART, I2C, SSI/SPI, and CAN for versatile connectivity options.
  • GPIO: The MCU offers multiple General-Purpose Input/Output (GPIO) pins, which can be configured to interface with various peripherals and sensors, enhancing the MCU's adaptability to different tasks.
  • Analog-to-Digital Converter (ADC): With an integrated 12-bit ADC, the LM3S1F16-IQR80-A2 can process analog signals, making it ideal for applications that require precise sensor data acquisition.
  • Timers: Featuring both 16-bit and 32-bit timers, this MCU supports precise timing operations, which are crucial for tasks like motor control and PWM generation.

Applications

The LM3S1F16-IQR80-A2 is a versatile MCU suitable for a broad range of applications, including but not limited to industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S1F16-IQR80-A2 is no exception, as it is built to meet stringent industry standards, ensuring long-term performance and stability in various operating conditions.

In summary, the LM3S1F16-IQR80-A2 from Texas Instruments represents a powerful and reliable solution for designers looking to leverage the performance of the ARM Cortex-M3 core in their next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess