EN
  • EN
  • DE

LM3S1F11-IBZ80-A2T

Part No LM3S1F11-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1F11
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342044-LM3S1F11-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1F11-IBZ80-A2T CAD Model

Description

The LM3S1F11-IBZ80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and commercial applications that require robust operation in a variety of environmental conditions. This MCU is part of the Stellaris® family, which is known for its integration of advanced control peripherals, exceptional processing capabilities, and a variety of communication features.

Key Features

  • Core: The LM3S1F11-IBZ80-A2T is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing a balanced performance between processing power and energy efficiency.
  • Memory: It comes equipped with a generous memory configuration, including 256KB of Flash memory for program storage and 64KB of SRAM for data operations, supporting complex applications and multitasking.
  • Communication: This MCU offers a range of communication interfaces such as I2C, SPI, UARTs, and CAN, enabling it to connect with various peripherals and other microcontrollers, making it ideal for networked devices.
  • GPIO: With numerous General-Purpose Input/Output (GPIO) pins, the LM3S1F11-IBZ80-A2T provides ample flexibility for interfacing with external devices, sensors, and actuators.
  • Analog to Digital Converters (ADCs): The integrated ADCs allow for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Advanced timer modules and Pulse Width Modulation (PWM) capabilities support complex timing operations and control applications, such as motor control and power management.
  • Robust Design: Designed to operate in challenging environments, the LM3S1F11-IBZ80-A2T is rated for an industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The versatility of the LM3S1F11-IBZ80-A2T makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Home automation
  • Embedded networking
  • Medical devices
  • Point-of-sale systems

In summary, the LM3S1F11-IBZ80-A2T from Texas Instruments stands out as a reliable and capable MCU that can serve as the heart of sophisticated and demanding applications, where performance and stability are critical.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess