EN
  • EN
  • DE

LM3S1627-IQR50-A0

Part No LM3S1627-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S1627
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199347-LM3S1627-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1627-IQR50-A0 CAD Model

Description

The LM3S1627-IQR50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This robust MCU is part of the ARM Cortex-M3 processor family, known for its exceptional processing power, efficiency, and reliability. The LM3S1627-IQR50-A0 is an ideal choice for industrial control systems, automotive applications, and complex IoT devices.

Key Features

  • Core: ARM Cortex-M3 processor with a maximum CPU speed of 50 MHz, providing a balanced performance for both speed and power efficiency.
  • Memory: Comes equipped with a substantial amount of on-chip memory, including flash memory and SRAM, facilitating complex program execution and data storage without the need for external memory components.
  • I/O Ports: Features multiple general-purpose input/output (GPIO) pins, which offer versatility for interfacing with a wide array of peripherals and other digital components.
  • Communication Interfaces: Provides a range of communication options such as I2C, SPI, UART, and CAN, making it highly adaptable for various communication requirements in embedded systems.
  • Analog-to-Digital Converter (ADC): Includes an integrated ADC for converting analog signals to digital, enabling the MCU to process real-world inputs such as temperature, pressure, or other analog sensor data.
  • Timers: Contains multiple timers that aid in managing time-related tasks, such as pulse width modulation (PWM) for motor control or timekeeping functions.
  • Power Management: Advanced power management features that allow for efficient use of power, which is critical for battery-operated or power-sensitive devices.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LM3S1627-IQR50-A0 MCU is versatile and can be used across a diverse set of applications. Its robust feature set makes it suitable for industrial automation, motor control, home appliances, automotive systems, and smart energy solutions. Additionally, its communication capabilities make it a solid choice for IoT devices that require reliable data transfer and connectivity.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S1627-IQR50-A0 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability for products that require a dependable microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9335 $61.8670
4+ $25.3814 $101.5256
7+ $24.5882 $172.1174
9+ $23.7950 $214.1550
11+ $23.0019 $253.0209
15+ $20.6224 $309.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess