EN
  • EN
  • DE

LM3S1608-IQC50-A2T

Part No LM3S1608-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779030-LM3S1608-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1608
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1608-IQC50-A2T CAD Model

Description

The LM3S1608-IQC50-A2T is a high-performance microcontroller unit (MCU) from the reputable manufacturer Texas Instruments, designed to cater to a broad range of embedded applications. This microcontroller is part of TI's Stellaris® family, which is renowned for its advanced connectivity features, robust performance, and efficient power management.

Key Features

  • Core: The heart of the LM3S1608-IQC50-A2T is an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core provides the computational power necessary for complex algorithms and real-time processing requirements.
  • Memory: It comes equipped with a generous memory configuration that includes 64KB of Flash memory for program storage and 16KB of SRAM for data handling, ensuring smooth and efficient operation.
  • I/O and Peripherals: The MCU offers a versatile set of I/O options and peripherals. It includes multiple 32-bit timers, a PWM module, and a range of serial communication interfaces such as UART, SPI, I2C, and CAN, enabling it to handle various communication protocols with ease.
  • Analog Integration: Analog functionality is not compromised, as the device features an integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels, facilitating accurate sensor readings and analog signal processing.
  • Temperature Range: The LM3S1608-IQC50-A2T is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: The MCU is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that optimizes board space without sacrificing connectivity and functionality.

Applications

The versatility of the LM3S1608-IQC50-A2T makes it an ideal choice for a wide array of applications, including but not limited to industrial control systems, home automation, automotive electronics, and networked communication devices. Its robust feature set ensures that developers can implement sophisticated control systems and connectivity solutions with a single, compact MCU.

Conclusion

In summary, the LM3S1608-IQC50-A2T from Texas Instruments stands out as a powerful and reliable microcontroller that offers a perfect blend of performance, memory, and peripherals. Its robust design and extensive feature set make it an excellent choice for engineers and designers looking to create advanced embedded systems with stringent performance and reliability requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7052 $93.4104
3+ $38.3223 $114.9669
5+ $37.1247 $185.6235
6+ $35.9271 $215.5626
8+ $34.7296 $277.8368
10+ $31.1368 $311.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess