EN
  • EN
  • DE

LM3S1538-IQC50-A2T

Part No LM3S1538-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 43
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779029-LM3S1538-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1538
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1538-IQC50-A2T CAD Model

Description

Product Overview: LM3S1538-IQC50-A2T

The LM3S1538-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, crafted to meet the demanding requirements of embedded systems. This robust MCU is part of the Stellaris® LM3S series, which is renowned for its integration of a wealth of features and peripherals that facilitate the development of sophisticated applications across various industries.

Key Features

  • Core: The LM3S1538-IQC50-A2T is built on an ARM® Cortex™-M3 processor, which operates at a maximum frequency of 50 MHz. The ARM Cortex-M3 core is designed for low-power, cost-sensitive devices that require efficient control and processing capabilities.
  • Memory: It comes equipped with 256KB of flash memory and 64KB of SRAM, offering ample space for program storage and efficient runtime operations.
  • Communication Peripherals: This MCU includes a range of communication interfaces such as I2C, SPI, UARTs, and CAN, allowing for versatile connectivity options with other devices and components in a system.
  • Digital and Analog Peripherals: The device features multiple 16-bit timers, PWM outputs, and a 10-bit ADC with 8 channels, supporting a variety of digital and analog functionalities essential for complex control systems.
  • Package: The LM3S1538-IQC50-A2T is housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.
  • Power Management: The MCU includes an integrated power management system that helps in achieving efficient power consumption during various modes of operation.

Applications

The versatility of the LM3S1538-IQC50-A2T makes it ideal for a wide array of applications, including industrial control systems, automation, robotics, network appliances, and portable electronics. Its robust feature set ensures that developers can create reliable and high-performance solutions tailored to their specific needs.

Conclusion

With its powerful ARM Cortex-M3 core, extensive memory resources, and a comprehensive set of peripherals, the LM3S1538-IQC50-A2T from Texas Instruments stands out as a microcontroller that offers a perfect blend of performance, integration, and efficiency. Whether for professional or hobbyist projects, this MCU is engineered to drive innovation and excellence in the realm of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1807 $62.3614
4+ $25.5842 $102.3368
7+ $24.7847 $173.4929
9+ $23.9852 $215.8668
11+ $23.1857 $255.0427
15+ $20.7872 $311.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess