EN
  • EN
  • DE

LM3S1435-IQC50-A2

Part No LM3S1435-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1435 Microcontroller | IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 46
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 2x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1435
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199341-LM3S1435-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1435-IQC50-A2 CAD Model

Description

Product Overview: LM3S1435-IQC50-A2

The LM3S1435-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features designed to cater to a wide range of embedded applications. This particular MCU is part of the Stellaris® LM3S series, which is well-regarded for its integration of advanced control peripherals, exceptional processing capabilities, and efficient power management.

Key Features:

  • Core: The LM3S1435-IQC50-A2 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, offering a balanced combination of computing performance and power efficiency.
  • Memory: With 256 KB of flash memory and 64 KB of SRAM, this MCU provides ample space for application code and data storage, facilitating complex program execution and efficient data handling.
  • Communication Interfaces: It comes equipped with a range of communication interfaces, including UART, I2C, SPI, and CAN, enabling seamless connectivity and data exchange with other devices and systems.
  • Timers and PWM: Multiple 32-bit and 16-bit timers, as well as PWM outputs, are available, making the LM3S1435-IQC50-A2 ideal for precise timing operations and motor control applications.
  • Analog Features: The MCU includes analog peripherals like ADCs and analog comparators, which are essential for interfacing with sensors and performing real-time data acquisition.
  • Robust I/O: A variety of GPIO pins with configurable pull-up/pull-down resistors and open-drain options offer flexibility in interfacing with external hardware.
  • Power Management: Advanced power management features support multiple power-saving modes, which help reduce energy consumption for battery-powered or energy-sensitive applications.

Applications:

The LM3S1435-IQC50-A2 is adept at handling applications ranging from industrial control systems to consumer electronics. Its robust feature set makes it suitable for automation, process control, embedded networking, point-of-sale systems, and medical devices, among others.

Quality and Reliability:

As with all Texas Instruments products, the LM3S1435-IQC50-A2 is designed to meet high standards of quality and reliability. It is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), ensuring a small footprint for space-constrained applications. With its extensive documentation and support, developers can confidently integrate this MCU into their designs, benefitting from Texas Instruments' commitment to excellence.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess