EN
  • EN
  • DE

LM3S1133-IQC50-A2T

Part No LM3S1133-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 2x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 141668-LM3S1133-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1133-IQC50-A2T CAD Model

Description

The LM3S1133-IQC50-A2T is a high-performance microcontroller from the globally renowned manufacturer, Texas Instruments.

  • Frequency: Up to 50 MHz
  • Processor: 32-bit ARM Cortex-M3 processor
  • Flash memory: 128KB
  • SRAM: 16KB
  • Peripherals: Two 32-bit timers, a watchdog timer, a real-time clock, and a 16-channel DMA
  • ADC: Integrated analog-to-digital converter (ADC)
  • Power Consumption: Low power consumption
  • Communication Interfaces: UART, I2C, and SPI

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess