Product Overview: LM393TL/NOPB
The LM393TL/NOPB is a versatile low-power voltage comparator from Texas Instruments, designed for a wide array of applications requiring a reliable comparison of voltages. This integrated circuit is part of the LMx93 and LM2903x series, which are known for their stability and accuracy in performing voltage level detection tasks.
Encased in a tiny leadless package, the LM393TL/NOPB is optimized for space-constrained applications. Its small footprint makes it an ideal choice for portable and compact electronic devices. Despite its diminutive size, this component does not compromise on performance and offers a robust feature set.
The device operates with a single or dual supply voltage ranging from 2V to 36V for single supply and ±1V to ±18V for dual supplies, which makes it highly adaptable to various circuit configurations. The low supply current is another highlight, ensuring minimal power consumption and making the LM393TL/NOPB suitable for battery-powered applications.
Key features of the LM393TL/NOPB include:
- Differential Input Voltage Range: Equal to the supply voltage, providing excellent flexibility in designing input stages.
- Low Input Bias Current: This allows for accurate comparisons of signals with high impedance sources without significant current drain.
- Low Input Offset Voltage: Ensures accurate detection of small differential voltages, which is critical in precision applications.
- Output Voltage Compatible with TTL, MOS, and CMOS: The open-collector output allows for interfacing with a variety of logic families, making it highly versatile in digital systems.
- Wide Operating Temperature Range: From -40°C to 125°C, the LM393TL/NOPB can reliably function in extreme environments.
Applications for the LM393TL/NOPB are numerous and include limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators, among others. Its reliability and ease of use make it a go-to choice for designers looking to implement an efficient voltage comparison solution in their electronic projects.
The LM393TL/NOPB is also available in a green product (RoHS compliant) version, reflecting Texas Instruments' commitment to environmentally friendly manufacturing practices.
With its combination of low power consumption, wide voltage range, and compatibility with various logic types, the LM393TL/NOPB from Texas Instruments stands out as a high-quality component for a multitude of electronic designs.