EN
  • EN
  • DE

LM3916N-1/NOPB

Part No LM3916N-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER DOT BAR DISPLAY 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration Dot/Bar Display
Digits or Characters 10 Steps
Operating Supply Current 6.1mA
Supply Voltage - Operating 3 V to 25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 106941-LM3916N-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3916N-1/NOPB CAD Model

Description

The LM3916N-1/NOPB is a versatile and high-quality product from Texas Instruments, a leading global semiconductor company.

  • Application: Linear analog display
  • Application Examples: Audio level meters, spectrum analyzers, and other display systems
  • Supply Voltage Range: 3V to 25V
  • Voltage Reference: Built-in high-precision voltage reference
  • LED Current: Internal resistor network for setting the LED current
  • Shutdown Mode: Low-power shutdown mode
  • Package: 18-PDIP (Plastic Dual-In-Line Package)
  • Compliance: RoHS-compliant

You May Also Be Interested in

ON Semiconductor
LCD Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess