EN
  • EN
  • DE

LM3880MF-1AE/NOPB

Part No LM3880MF-1AE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6 / Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779008-LM3880MF-1AE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3880
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3880MF-1AE/NOPB CAD Model

Description

Product Overview: LM3880MF-1AE/NOPB

The LM3880MF-1AE/NOPB is a simple power sequencer designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device offers a robust solution for managing power-up and power-down sequencing in complex multi-rail systems. With its precision and reliability, the LM3880MF-1AE/NOPB is an excellent choice for a variety of applications, including but not limited to consumer electronics, servers, and telecommunications equipment.

Key Features

  • Sequential Turn-On: The LM3880MF-1AE/NOPB provides a sequenced turn-on for three power rails, ensuring that each rail is activated in the correct order to protect sensitive components and to meet system power-up requirements.
  • Adjustable Delay: Users can set the delay between the enable signals for each power rail, allowing for customization to match specific system needs.
  • Compact Size: Housed in an SOT-23 package, the LM3880MF-1AE/NOPB is designed for space-constrained applications, providing power sequencing capability without occupying significant board space.
  • Low Power Consumption: As a device that prioritizes efficiency, it operates with minimal power consumption, reducing the overall energy footprint of the system it is integrated into.

Applications

  • Consumer Electronics
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Control Systems

Product Specifications

The LM3880MF-1AE/NOPB is characterized by its operational simplicity and technical specifications that meet the demands of modern electronic systems. It operates over a wide temperature range, making it suitable for various environmental conditions. The device also features built-in undervoltage lockout (UVLO) and is designed to interface directly with the enable pins of voltage regulators.

Quality and Reliability

As with all Texas Instruments products, the LM3880MF-1AE/NOPB is manufactured to high standards of quality and reliability. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

For designers and engineers looking for a dependable solution to manage power sequencing in their electronic systems, the LM3880MF-1AE/NOPB from Texas Instruments offers a blend of performance, compactness, and efficiency that is hard to match.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9028 $57.0840
65+ $1.5613 $101.4845
100+ $1.5125 $151.2500
140+ $1.4637 $204.9180
180+ $1.4149 $254.6820
240+ $1.2686 $304.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess