EN
  • EN
  • DE

LM385PWR-2-5

Part No LM385PWR-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8TSSOP / V-Ref Precision 2.5V 20mA 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 779007-LM385PWR-2-5
Popularity Medium
Supply and Demand Status Limited
Family Name LM385
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM385PWR-2-5 CAD Model

Description

The LM385PWR-2-5 is a micro-power voltage reference diode designed and manufactured by Texas Instruments. This precision device is tailored for battery-powered and energy-sensitive applications due to its low power consumption and stable voltage reference capabilities. The LM385 series offers a range of fixed voltages, with the LM385PWR-2-5 specifically providing a 2.5V output.

Key Features

  • Reference Voltage: A precise 2.5V output voltage is maintained over a wide current range, making the LM385PWR-2-5 suitable for various electronic circuits as a reference voltage source.
  • Low Dynamic Impedance: The device ensures minimal variance in output voltage with changing load conditions, contributing to a stable performance in diverse applications.
  • Wide Operating Current: The LM385PWR-2-5 operates efficiently over a broad range of currents, typically from 20 μA to 20 mA, providing flexibility in system design.
  • Extended Temperature Range: It functions reliably across a wide temperature spectrum, making it suitable for use in challenging environmental conditions.
  • Small Package Size: Available in a tiny TSSOP (Thin Shrink Small Outline Package), the LM385PWR-2-5 is ideal for space-constrained applications.

Applications

The LM385PWR-2-5 voltage reference is versatile and can be implemented in a variety of electronic systems, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Power supplies
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM385PWR-2-5 is no exception. The product is designed to meet the stringent requirements of industrial and commercial applications, ensuring high reliability and performance consistency.

Environmental Compliance

The LM385PWR-2-5 adheres to environmental standards, including RoHS compliance, reflecting Texas Instruments' dedication to sustainability and environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4526 $52.0490
270+ $0.3714 $100.2780
420+ $0.3598 $151.1160
575+ $0.3482 $200.2150
745+ $0.3366 $250.7670
995+ $0.3018 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,880 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess