EN
  • EN
  • DE

LM385LPR-2-5

Part No LM385LPR-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054044-LM385LPR-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385LPR-2-5 CAD Model

Description

Product Overview: LM385LPR-2-5 Voltage Reference

The LM385LPR-2-5 is a precision micro-power voltage reference from Texas Instruments, designed to offer a fixed 2.5V output with high stability and low dynamic impedance. This voltage reference is part of the LM385 series, which is renowned for its reliability and performance in a wide array of applications requiring a stable voltage reference.

Key Features

  • Output Voltage: Precisely set at 2.5 volts, this device is ideal for providing a stable reference in various circuits.
  • Low Power Consumption: With its micro-power operation, the LM385LPR-2-5 is optimized for battery-powered and energy-efficient applications.
  • Tight Voltage Tolerance: The device offers impressive voltage accuracy, ensuring precise performance for critical applications.
  • Low Dynamic Impedance: The low impedance characteristic helps maintain voltage stability under varying load conditions.
  • Wide Operating Current: Ranging from 20 µA to 20 mA, this voltage reference can accommodate a broad spectrum of operating conditions.
  • Extended Temperature Range: Suitable for use in diverse environments, it operates effectively across a wide temperature range.
  • Package Options: Available in a small-outline package, it is suitable for space-constrained applications.

Applications

The LM385LPR-2-5 voltage reference is versatile and can be employed in various electronic systems, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Data acquisition systems
  • Analog-to-digital converters
  • Power supplies
  • Industrial instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM385LPR-2-5 is manufactured to high standards, with quality and reliability being paramount. Customers can trust this voltage reference to perform consistently over its lifespan, making it a dependable choice for critical and sensitive electronics.

Whether you're designing a new system or upgrading an existing one, the LM385LPR-2-5 from Texas Instruments offers the performance and reliability needed to ensure precise voltage regulation, contributing to the overall stability and efficiency of your electronic applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess