EN
  • EN
  • DE

LM385LPE3-1-2

Part No LM385LPE3-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054041-LM385LPE3-1-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385LPE3-1-2 CAD Model

Description

The LM385LPE3-1/2 from Texas Instruments is a precision micro-power voltage reference designed for optimal stability and reliability. This component is crucial for maintaining accurate voltage in a wide range of electronics, making it an essential choice for designers and engineers seeking consistent performance.

Key Features

  • Voltage Accuracy: The LM385LPE3-1/2 offers an impressive nominal voltage accuracy of 1.235 volts, ensuring precise reference voltage for your applications.
  • Low Power Consumption: With its micro-power operation, this voltage reference consumes minimal power, making it ideal for battery-powered and energy-efficient designs.
  • Wide Operating Current Range: It operates over a wide current range from 20 µA to 20 mA, providing flexibility across various operating conditions.
  • Temperature Stability: The device is characterized for stability over a wide temperature range, ensuring reliable performance in diverse environments.
  • Small Package Size: The LM385LPE3-1/2 comes in a compact package, allowing for integration into space-constrained applications without sacrificing functionality.

Applications

This voltage reference is suitable for a multitude of applications, including but not limited to:

  • Battery-operated equipment
  • Portable instrumentation
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Energy management systems

Quality and Reliability

As with all Texas Instruments products, the LM385LPE3-1/2 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent criteria for performance and reliability, providing peace of mind for critical applications.

Ordering Information

To order the LM385LPE3-1/2 or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure you have the correct part number for the specific voltage accuracy and package type required for your application.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess