EN
  • EN
  • DE

LM385LP-1-2

Part No LM385LP-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054039-LM385LP-1-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385LP-1-2 CAD Model

Description

The LM385LP-1-2 is a micropower, two-terminal, band-gap voltage reference diode designed to provide a precise, stable voltage with minimal external components. Manufactured by Texas Instruments, this device offers an excellent combination of high accuracy, low power consumption, and operational stability over time and temperature variations.

Key Features:

  • Nominal Voltage: The LM385LP-1-2 provides a fixed voltage reference of 1.2 volts, suitable for various applications requiring a stable reference voltage.
  • Low Dynamic Impedance: The dynamic impedance of the device is low and stable with operating current, making it reliable for applications that demand consistency.
  • Wide Operating Current Range: This voltage reference diode operates over a current range from 20µA to 20mA, offering flexibility for different circuit designs and power requirements.
  • Temperature Compensated: The LM385LP-1-2 is temperature compensated, ensuring minimal voltage deviation with changes in temperature, which is critical for precision applications.
  • Small Package Options: Available in small outline integrated circuit (SOIC) and TO-92 packaging, it is ideal for space-constrained applications.

Applications:

The LM385LP-1-2 is versatile and can be used in a wide variety of applications, including:

  • Battery-powered equipment
  • Portable instrumentation
  • Analog and digital electronics that require an accurate reference
  • Power supplies
  • Data acquisition systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the LM385LP-1-2 is no exception. It is designed and tested to meet high standards, ensuring consistent performance for both industrial and consumer applications. With Texas Instruments' support and extensive documentation, designers can confidently integrate the LM385LP-1-2 into their projects.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9244 $50.8420
135+ $0.7585 $102.3975
205+ $0.7348 $150.6340
285+ $0.7111 $202.6635
365+ $0.6874 $250.9010
490+ $0.6163 $301.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess