EN
  • EN
  • DE

TL432ACDBZRG4

Part No TL432ACDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107881-TL432ACDBZRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL432ACDBZRG4 CAD Model

Description

Product Overview: Texas Instruments TL432ACDBZRG4

The Texas Instruments TL432ACDBZRG4 is a precision low-voltage shunt voltage reference that offers the flexibility of an adjustable voltage reference with the precision of a fixed voltage reference. This high-performance device is designed for a wide array of applications, including power supplies, battery-operated equipment, and precision instrumentation.

Key Features

  • Voltage Range: The TL432ACDBZRG4 provides an output voltage range of 2.495 V to 36 V, which can be set with two external resistors.
  • High Accuracy: This device features a typical temperature coefficient of only 50 ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Operational Current: It operates with a minimal quiescent current, making it suitable for battery-powered applications.
  • Stability: The TL432ACDBZRG4 is capable of stable operation with capacitive loads, making it versatile for various circuit configurations.
  • Packaging: Supplied in a small DBZ package, this voltage reference is ideal for space-constrained applications.

Applications

The TL432ACDBZRG4 is highly versatile and can be used in a variety of electronic systems, including:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Digital voltmeters and instrumentation
  • Battery chargers
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL432ACDBZRG4 is no exception. This device is manufactured to the highest standards, ensuring consistent performance and longevity in the field. It is RoHS compliant and designed to meet the rigorous demands of industrial and commercial applications.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to assist in the integration of the TL432ACDBZRG4 into their projects. Texas Instruments also provides expert technical support to help troubleshoot issues and optimize designs.

With its precision, flexibility, and reliability, the Texas Instruments TL432ACDBZRG4 is an excellent choice for designers who require a high-quality adjustable voltage reference for their electronic designs.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2158 $50.7130
565+ $0.1771 $100.0615
875+ $0.1716 $150.1500
1,205+ $0.1660 $200.0300
1,560+ $0.1605 $250.3800
2,085+ $0.1439 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess