EN
  • EN
  • DE

LM385DRG4-1-2

Part No LM385DRG4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054037-LM385DRG4-1-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385DRG4-1-2 CAD Model

Description

The LM385DRG4-1-2 is a precision micro-power voltage reference from Texas Instruments, renowned for their high-quality electronic components. This particular voltage reference is designed to offer both stability and flexibility in a wide range of applications, making it an essential component for precision electronics.

Key Features

  • Output Voltage: The LM385DRG4-1-2 provides a fixed voltage output of 1.2 volts, which is ideal for providing a stable reference in various circuits.
  • Low Dynamic Impedance: With a dynamic impedance that is low and relatively flat over a wide frequency range, this device ensures stable voltage under different load conditions.
  • High Precision: Designed for high precision applications, it offers excellent stability over time, with a minimal temperature coefficient.
  • Wide Operating Current: The device operates over a wide current range from 20 µA to 20 mA, providing versatile usage for different power requirements.
  • Package: The LM385DRG4-1-2 comes in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications.

Applications

This voltage reference can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable instrumentation
  • Power supplies
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) conversion
  • Temperature sensing circuits
  • Voltage monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM385DRG4-1-2 is no exception. It is built to the highest standards, ensuring reliable performance in critical applications. For designers and engineers looking for a dependable voltage reference, the LM385DRG4-1-2 is an excellent choice that combines performance with long-term reliability.

Whether you are designing a new system or upgrading an existing one, the LM385DRG4-1-2 from Texas Instruments provides the accuracy and stability needed for high-performance electronics.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess