EN
  • EN
  • DE

LM385BZ-1.2/NOPB

Part No LM385BZ-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054033-LM385BZ-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM385BZ-1.2/NOPB CAD Model

Description

The LM385BZ-1.2/NOPB is a precision micro-power voltage reference diode designed by Texas Instruments. This component is engineered to provide a stable 1.2-volt reference with an impressive low dynamic impedance and a wide operating current range. The device is particularly suitable for battery-powered equipment due to its low power consumption and stable voltage output over a wide range of environmental conditions.

Key Features

  • Reference Voltage: 1.2 volts, offering a precise reference for analog circuits.
  • Operating Current: Ranges from 20 µA to 20 mA, providing versatility across various applications and ensuring compatibility with both digital and analog circuits.
  • Dynamic Impedance: The low dynamic impedance ensures stable voltage output even with fluctuating load conditions.
  • Temperature Stability: Excellent temperature stability over the entire operating temperature range, making it reliable in diverse environmental conditions.
  • Package: Available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a wide variety of circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications

The LM385BZ-1.2/NOPB is versatile and can be used in a broad array of applications including:

  • Portable, battery-powered equipment
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) conversion
  • Power supplies
  • Energy management
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM385BZ-1.2/NOPB is no exception. This voltage reference diode is manufactured with the highest standards to ensure consistent performance and longevity in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6489 $57.7115
75+ $1.3530 $101.4750
115+ $1.3107 $150.7305
160+ $1.2684 $202.9440
205+ $1.2262 $251.3710
275+ $1.0993 $302.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess