EN
  • EN
  • DE

LM385BYM-2.5/NOPB

Part No LM385BYM-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1199213-LM385BYM-2.5/NOPB
Manufacturer Homepage www.ti.com
Family Name LM385
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BYM-2.5/NOPB CAD Model

Description

The LM385BYM-2.5/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high reliability and stability. This component is designed to provide a precise 2.5V output voltage, which is maintained over a wide current range from 20 µA to 20 mA. The device is encapsulated in a small SOT-23 package, making it ideal for space-constrained applications.

One of the key features of the LM385BYM-2.5/NOPB is its low dynamic impedance, which ensures stable reverse breakdown voltage even with varying load conditions. This characteristic is particularly important in applications where voltage regulation is critical, such as in analog-to-digital converters, digital-to-analog converters, and precision power supplies.

Furthermore, the LM385BYM-2.5/NOPB boasts a tight initial tolerance of ±1%, which allows for precise voltage settings in the end application without the need for external calibration. Its operating temperature range of -40°C to +85°C ensures that the device can perform reliably in a variety of environmental conditions, making it suitable for industrial, automotive, and consumer electronics.

Key Features:

  • Output Voltage: Precisely regulated 2.5V
  • Current Range: Wide operating current range from 20 µA to 20 mA
  • Package Type: SOT-23 package for compact footprint
  • Low Dynamic Impedance: Ensures stable voltage under varying loads
  • Tight Initial Tolerance: ±1% for accurate voltage settings
  • Temperature Range: Operational from -40°C to +85°C
  • Lead-Free and RoHS Compliant: Environmentally friendly and suitable for lead-free soldering

In addition to its technical prowess, the LM385BYM-2.5/NOPB is also lead-free and RoHS compliant, demonstrating Texas Instruments' commitment to environmental sustainability. The NOPB designation indicates that the product is provided in "No Lead" (Pb-free) packaging. This product is an excellent choice for designers seeking a reliable voltage reference source that combines precision, power efficiency, and miniaturization in their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess