EN
  • EN
  • DE

LM385BMX-1.2

Part No LM385BMX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-1.2-N/LM285-1.2-N/LM385-1.2-N Micropower Voltage Reference Diode | IC VREF SHUNT 1.235V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM385
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199205-LM385BMX-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BMX-1.2 CAD Model

Description

Product Overview: Texas Instruments LM385BMX-1.2 Voltage Reference

The LM385BMX-1.2 from Texas Instruments is a precision micropower, two-terminal band-gap voltage reference diode designed to provide a stable 1.2V output voltage over a wide range of operating conditions. This semiconductor device is an essential component for applications requiring an accurate reference voltage such as power supplies, battery-operated equipment, and other analog circuits.

Key Features

  • Output Voltage: Precisely set at 1.2 volts with a tight tolerance, ensuring reliable performance in critical applications.
  • Low Dynamic Impedance: The dynamic impedance is low and remains stable with varying current, which is ideal for battery-powered devices where power efficiency is crucial.
  • Wide Operating Current Range: This component operates optimally over a wide range of currents, from 20 μA to 20 mA, providing flexibility in various circuit designs.
  • Temperature Stability: Engineered to maintain its voltage accuracy over a broad temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • Small Package: Available in a small SOT-23 package, the LM385BMX-1.2 is perfect for space-constrained applications.

Applications

  • Portable, battery-powered equipment
  • Analog and digital electronics that require a stable reference voltage
  • Power supplies
  • Data conversion systems (ADCs/DACs)
  • Energy management systems

The LM385BMX-1.2 is designed to be robust and reliable, making it a popular choice for engineers and designers who need a dependable voltage reference that is easy to integrate into their circuits. Texas Instruments' commitment to quality ensures that this voltage reference diode will provide consistent performance and contribute to the overall stability of electronic systems.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. Whether you're designing a new system or upgrading an existing one, the LM385BMX-1.2 is an excellent choice for maintaining voltage precision and stability.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8695 $52.1700
145+ $0.7134 $103.4430
220+ $0.6911 $152.0420
300+ $0.6688 $200.6400
390+ $0.6466 $252.1740
520+ $0.5797 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,968 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess