EN
  • EN
  • DE

LM3710YQMM-232/NOPB

Part No LM3710YQMM-232/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 2.32V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 134442-LM3710YQMM-232/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3710YQMM-232/NOPB CAD Model

Description

The LM3710YQMM-232/NOPB is a state-of-the-art microprocessor supervisory circuit produced by the globally recognized semiconductor manufacturer, Texas Instruments.

  • Manual Reset Input: Yes
  • Watchdog Timer: Yes
  • Reset Output: During power-up, power-down, and brownout conditions
  • RESET Output Type: Active-low, push-pull
  • Supply Current: Low
  • Supply Voltage Range: 2.7V to 5.5V
  • Package: 10-pin VSSOP
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0329 $50.3290
25+ $4.1296 $103.2400
38+ $4.0005 $152.0190
52+ $3.8715 $201.3180
67+ $3.7424 $250.7408
90+ $3.3553 $301.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess