EN
  • EN
  • DE

LM3710XKMM-463/NOPB

Part No LM3710XKMM-463/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 4.63V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 138449-LM3710XKMM-463/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3710XKMM-463/NOPB CAD Model

Description

The LM3710XKMM-463/NOPB is an advanced microprocessor supervisory circuit, designed and manufactured by Texas Instruments, a world-renowned leader in the field of semiconductor technology.

  • Threshold Voltage: 4.63V
  • Package: 10-pin VSSOP
  • Operating Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Quiescent Current: 10µA
  • Manual Reset Input: Yes
  • RESET Output: Active-low, open-drain

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2433 $51.5959
55+ $1.8407 $101.2385
85+ $1.7832 $151.5720
116+ $1.7257 $200.1812
150+ $1.6681 $250.2150
201+ $1.4956 $300.6156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess